25065 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
25065
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
25065
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- SQUARE/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- TRUSS HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
25065 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Truss Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details