24749 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
24749
Description
3 INCH THREAD LENGTH
3 THREAD LENGTH - DECIMAL
3 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
TRUSS HEAD STYLE
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
3 INCH THREAD LENGTH
3 THREAD LENGTH - DECIMAL
3 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
TRUSS HEAD STYLE
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
24749
3 INCH THREAD LENGTH
3 THREAD LENGTH - DECIMAL
3 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
TRUSS HEAD STYLE
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED, SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 3 INCH THREAD LENGTH
- 3 THREAD LENGTH - DECIMAL
- 3 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- TRUSS HEAD STYLE
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX
- PACKAGING TYPE CARDBOARD BO
- DRIVE STYLE SLOTTED, SQUARE
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
24749 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details