23016 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
23016
Description
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BO
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BO
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
23016
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BO
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 1 INCH THREAD LENGTH
- 1 THREAD LENGTH - DECIMAL
- 1 THREAD LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- BIT SIZE #3
- PACKAGING QUANTITY 50 PIECES PER BO
- DRIVE STYLE SQUARE
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
23016 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details