Minerallac Company Machine Screw - Non Metric 23006

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #3 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #3 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 23006 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
23006
Machine Screw - Non Metric 23006
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #3 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH
  • 0.175 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 20 TPI
  • 0.472 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • BIT SIZE #3
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 23006
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1225 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details