Minerallac Company Machine Screw - Non Metric 22732TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22732TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22732TP
Machine Screw - Non Metric 22732TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 2 INCH
  • 0.128 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • PAN HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.365 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22732TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Self Tapping Screws - 2552122 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details