22716SP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
22716SP
Description
STAINLESS STEEL MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
22716SP
STAINLESS STEEL MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 INCH THREAD LENGTH
- 1 THREAD LENGTH - DECIMAL
- 1 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- BUTTON HEAD STYLE
- BIT SIZE 5/32 INCH
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE 420HA
- GENERAL ELECTRIC CO
- SOCKET
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
22716SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details