SLOTTED/SQUARE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
0.137 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
24 TPI
0.359 INCH HEAD DIAMETER
ROUND HEAD STYLE
BIT SIZE #2
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
Minerallac Company
Done
Datasheet
Description
SLOTTED/SQUARE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
0.137 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
24 TPI
0.359 INCH HEAD DIAMETER
ROUND HEAD STYLE
BIT SIZE #2
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
SLOTTED/SQUARE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
0.137 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
24 TPI
0.359 INCH HEAD DIAMETER
ROUND HEAD STYLE
BIT SIZE #2
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX