Minerallac Company Machine Screw - Non Metric 22632

Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
Datasheet
Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22632 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22632
Machine Screw - Non Metric 22632
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
  • SQUARE/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 0.12 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.309 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 250 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22632
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 44008 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 30 mm Long, Qty 50 - SH4MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details