Minerallac Company Machine Screw - Non Metric 22628

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22628 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22628
Machine Screw - Non Metric 22628
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/4 INCH
  • 0.12 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.309 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22628
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details