Minerallac Company Machine Screw - Non Metric 22616TP

Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 1 INCH 0.11 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.314 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #8
Datasheet
Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 1 INCH 0.11 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.314 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22616TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22616TP
Machine Screw - Non Metric 22616TP
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 1 INCH 0.11 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.314 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #8
  • SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • SILVER HEAD FINISH
  • 1 INCH
  • 0.11 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.314 INCH HEAD DIAMETER
  • PAN HEAD STYLE
  • THREAD TYPE A
  • DRIVE SIZE #8
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22616TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Pan Head
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43910 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Setscrew, 1 1/2 in. Long, Qty 25 - SS25S150 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details