Minerallac Company Machine Screw - Non Metric 22616SP

Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.305 INCH DRIVER SIZE 1/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.305 INCH DRIVER SIZE 1/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22616SP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22616SP
Machine Screw - Non Metric 22616SP
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.305 INCH DRIVER SIZE 1/8 INCH PACKAGING QUANTITY 100 PER BOX
  • SOCKET PIN TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.082 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • BUTTON HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.305 INCH
  • DRIVER SIZE 1/8 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22616SP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43912 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details