22612XP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
22612XP
Description
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
3/4 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
3/4 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
22612XP
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
3/4 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- STAR TYPE
- 18-8 STAINLESS STEEL MATERIAL
- 3/4 INCH
- #8 NOMINAL DIAMETER
- 32 TPI
- BUTTON HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
22612XP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Button Head
|
|
Standard Drives
|
Torx
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Half-Turn Head
Material
Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details