22608XP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
22608XP
Description
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
1/2 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
1/2 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
22608XP
STAR TYPE
18-8 STAINLESS STEEL MATERIAL
1/2 INCH
#8 NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- STAR TYPE
- 18-8 STAINLESS STEEL MATERIAL
- 1/2 INCH
- #8 NOMINAL DIAMETER
- 32 TPI
- BUTTON HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
22608XP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Button Head
|
|
Standard Drives
|
Torx
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Steel
View Details