Minerallac Company Machine Screw - Non Metric 22606

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22606 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22606
Machine Screw - Non Metric 22606
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH 0.12 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.309 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH
  • 0.12 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.309 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22606
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41861 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Self Tapping Screws - 1974506 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details