22604XP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
22604XP
Description
STAINLESS STEEL MATERIAL
1/4 INCH THREAD LENGTH
.25 THREAD LENGTH - DECIMAL
1/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
DRIVE SIZE T-15H
DRIVE STYLE TORX
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1/4 INCH THREAD LENGTH
.25 THREAD LENGTH - DECIMAL
1/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
DRIVE SIZE T-15H
DRIVE STYLE TORX
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
22604XP
STAINLESS STEEL MATERIAL
1/4 INCH THREAD LENGTH
.25 THREAD LENGTH - DECIMAL
1/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BUTTON HEAD STYLE
DRIVE SIZE T-15H
DRIVE STYLE TORX
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1/4 INCH THREAD LENGTH
- .25 THREAD LENGTH - DECIMAL
- 1/4 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- BUTTON HEAD STYLE
- DRIVE SIZE T-15H
- DRIVE STYLE TORX
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
22604XP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details