Minerallac Company Machine Screw - Non Metric 22532TP

Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
Datasheet
Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22532TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22532TP
Machine Screw - Non Metric 22532TP
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
  • SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • SILVER HEAD FINISH
  • 2 INCH
  • 0.092 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.263 INCH HEAD DIAMETER
  • PAN HEAD STYLE
  • THREAD TYPE A
  • DRIVE SIZE #6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22532TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Pan Head
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREWM6-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
#8-32 Flat Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details