Minerallac Company Machine Screw - Non Metric 22524TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22524TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22524TP
Machine Screw - Non Metric 22524TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/2 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1-1/2 INCH
  • 0.092 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • PAN HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.263 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22524TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 10642A4/316L0805088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
 - 1421D25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details