Minerallac Company Machine Screw - Non Metric 22524

Description
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
Datasheet
Description
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22524 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22524
Machine Screw - Non Metric 22524
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
  • SQUARE/SLOTTED COMBO TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.103 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A EXTERNAL THREAD SERIES
  • 32 TPI
  • 0.260 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • DRIVER SIZE #1
  • HEAD COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22524
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details
Wood Screws - 1456482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details