Minerallac Company Machine Screw - Non Metric 22516XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22516XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22516XP
Machine Screw - Non Metric 22516XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.068 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • BUTTON HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.256 INCH
  • DRIVER SIZE T-10H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22516XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Button Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41861 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details