Minerallac Company Machine Screw - Non Metric 22516TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22516TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22516TP
Machine Screw - Non Metric 22516TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.263 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.092 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • PAN HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.263 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22516TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1087-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details