Minerallac Company Machine Screw - Non Metric 22516

Description
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
Datasheet
Description
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22516 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22516
Machine Screw - Non Metric 22516
SQUARE/SLOTTED COMBO TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A EXTERNAL THREAD SERIES 32 TPI 0.260 INCH HEAD DIAMETER ROUND HEAD STYLE DRIVER SIZE #1 HEAD COLOR SILVER
  • SQUARE/SLOTTED COMBO TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.103 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A EXTERNAL THREAD SERIES
  • 32 TPI
  • 0.260 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • DRIVER SIZE #1
  • HEAD COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22516
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43908 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 164-SCREW1224-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details