Minerallac Company Machine Screw - Non Metric 22508XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22508XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22508XP
Machine Screw - Non Metric 22508XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.068 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI BUTTON HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.256 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1/2 INCH
  • 0.068 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • BUTTON HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.256 INCH
  • DRIVER SIZE T-10H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22508XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Button Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41855 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Sheet Metal Screw - HM1451-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details