Minerallac Company Machine Screw - Non Metric 22506TP

Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 3/8 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
Datasheet
Description
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 3/8 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22506TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22506TP
Machine Screw - Non Metric 22506TP
SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL SILVER HEAD FINISH 3/8 INCH 0.092 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.263 INCH HEAD DIAMETER PAN HEAD STYLE THREAD TYPE A DRIVE SIZE #6
  • SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • SILVER HEAD FINISH
  • 3/8 INCH
  • 0.092 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.263 INCH HEAD DIAMETER
  • PAN HEAD STYLE
  • THREAD TYPE A
  • DRIVE SIZE #6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22506TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Pan Head
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41879 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details