Minerallac Company Machine Screw - Non Metric 22506

Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/8 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet
Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/8 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22506 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22506
Machine Screw - Non Metric 22506
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/8 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
  • SQUARE/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 3/8 INCH
  • 0.103 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.26 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22506
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quarter Turn Screws - 34503 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
 - SC18609-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details