Minerallac Company Machine Screw - Non Metric 22504

Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet
Description
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22504 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22504
Machine Screw - Non Metric 22504
SQUARE/SLOTTED TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1/4 INCH 0.103 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.26 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #1
  • SQUARE/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 1/4 INCH
  • 0.103 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.26 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22504
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M4 Binding Head Screw, -6 Green - 9192-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details