Minerallac Company Mounting Hole Tie 22254

Description
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet
Description
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 22254 - Minerallac Company
Hampshire, IL, USA
Mounting Hole Tie
22254
Mounting Hole Tie 22254
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
  • MOUNT TIE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-3/6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22254
Product Name Mounting Hole Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details