MOUNT TIE TYPE
NYLON MATERIAL
NATURAL COLOR
7 INCH
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 1-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
APPLICATION CABLE MANAGEMENT
Minerallac Company
Done
Datasheet
Description
MOUNT TIE TYPE
NYLON MATERIAL
NATURAL COLOR
7 INCH
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 1-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
APPLICATION CABLE MANAGEMENT
MOUNT TIE TYPE
NYLON MATERIAL
NATURAL COLOR
7 INCH
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 1-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
APPLICATION CABLE MANAGEMENT