Minerallac Company Machine Screw - Non Metric 21016SP

Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.56 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.56 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 21016SP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
21016SP
Machine Screw - Non Metric 21016SP
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.56 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
  • SOCKET PIN TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.142 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.56 INCH
  • DRIVER SIZE 5/32 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 21016SP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41851 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details