Minerallac Company Machine Screw - Non Metric 20816SP

Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.121 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.437 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.121 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.437 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20816SP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20816SP
Machine Screw - Non Metric 20816SP
SOCKET PIN TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.121 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.437 INCH DRIVER SIZE 5/32 INCH PACKAGING QUANTITY 100 PER BOX
  • SOCKET PIN TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.121 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.437 INCH
  • DRIVER SIZE 5/32 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20816SP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 1795690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Posidriv®; Pozidriv
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7861 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.8750 inch (22.23 mm)
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details