20808SP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
20808SP
Description
STAINLESS STEEL MATERIAL
1/2 INCH THREAD LENGTH
.5 THREAD LENGTH - DECIMAL
1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1/2 INCH THREAD LENGTH
.5 THREAD LENGTH - DECIMAL
1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
20808SP
STAINLESS STEEL MATERIAL
1/2 INCH THREAD LENGTH
.5 THREAD LENGTH - DECIMAL
1/2 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 5/32 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1/2 INCH THREAD LENGTH
- .5 THREAD LENGTH - DECIMAL
- 1/2 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 32 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- BIT SIZE 5/32 INCH
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE 420HA
- GENERAL ELECTRIC CO
- SOCKET
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
20808SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details