Minerallac Company Machine Screw - Non Metric 20748

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20748 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20748
Machine Screw - Non Metric 20748
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 24 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20748
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Regular Type A - T103A1 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details