Minerallac Company Machine Screw - Non Metric 20732TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.348 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.348 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20732TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20732TP
Machine Screw - Non Metric 20732TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.348 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 2 INCH
  • 0.107 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.348 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20732TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - PFTLM4-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
Machine Screws - 2539496 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
Wood Screws - 1456485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details