Minerallac Company Machine Screw - Non Metric 20732

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20732 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20732
Machine Screw - Non Metric 20732
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 24 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20732
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details