Minerallac Company Machine Screw - Non Metric 20724

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20724 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20724
Machine Screw - Non Metric 20724
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 24 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20724
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43914 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Security Screws - 2539499 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Head Type Other; Philips
Standard Drives Torx; Torx
Material Stainless Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details