Minerallac Company Machine Screw - Non Metric 20708XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20708XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20708XP
Machine Screw - Non Metric 20708XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1/2 INCH
  • 0.107 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.348 INCH
  • DRIVER SIZE T-20H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20708XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Screws - 13903 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Security Screws - 2539498 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Head Type Other; Philips
Standard Drives Torx; Torx
Material Stainless Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details