Minerallac Company Machine Screw - Non Metric 20632TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.299 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.299 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20632TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20632TP
Machine Screw - Non Metric 20632TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.299 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 2 INCH
  • 0.092 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.299 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20632TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Inverted Type B - T125 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Socket Screws - 171922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex Socket
View Details