Minerallac Company Machine Screw - Non Metric 20616XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20616XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20616XP
Machine Screw - Non Metric 20616XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 0.092 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.299 INCH
  • DRIVER SIZE T-15H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20616XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M2.5 Pan Head Machine Screw, 6.00L - 29331 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details