Minerallac Company Machine Screw - Non Metric 20612XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20612XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20612XP
Machine Screw - Non Metric 20612XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/4 INCH
  • 0.092 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.299 INCH
  • DRIVER SIZE T-15H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20612XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41881 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details