20612TP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
20612TP
Description
STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #8
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #8
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
20612TP
STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #8
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 3/4 INCH THREAD LENGTH
- .75 THREAD LENGTH - DECIMAL
- 3/4 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE SIZE #8
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE SNAKE EYE
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
20612TP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Material
Steel
Finish
Black Oxide
View Details