Minerallac Company Machine Screw - Non Metric 20608XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20608XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20608XP
Machine Screw - Non Metric 20608XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1/2 INCH
  • 0.092 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.299 INCH
  • DRIVER SIZE T-15H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20608XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details