Minerallac Company Machine Screw - Non Metric 20608

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20608 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20608
Machine Screw - Non Metric 20608
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.312 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20608
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
Socket Screws - 1247286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details