20606SP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
20606SP
Description
STAINLESS STEEL MATERIAL
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
20606SP
STAINLESS STEEL MATERIAL
3/8 INCH THREAD LENGTH
.375 THREAD LENGTH - DECIMAL
3/8 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE 1/8 INCH
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE 420HA
GENERAL ELECTRIC CO
SOCKET
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 3/8 INCH THREAD LENGTH
- .375 THREAD LENGTH - DECIMAL
- 3/8 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- BIT SIZE 1/8 INCH
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE 420HA
- GENERAL ELECTRIC CO
- SOCKET
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
20606SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Self Drilling / Thread Cutting Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details
2 suppliers