Minerallac Company Machine Screw - Non Metric 20532TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20532TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20532TP
Machine Screw - Non Metric 20532TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE A HEAD WIDTH 0.25 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 2 INCH
  • 0.076 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.25 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20532TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 1583506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Slotted; Slot
View Details
Regular Type A - T107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Machine Screws - 570641 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details