Minerallac Company Machine Screw - Non Metric 20532

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20532 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20532
Machine Screw - Non Metric 20532
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #1
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20532
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41885 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Sheet Metal Screw - HM1451-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details