20524 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
20524
Description
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100, 500
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100, 500
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
20524
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
BIT SIZE #1
PACKAGE TYPE BOX
PACKAGE QUANTITY 100, 500
DRIVE STYLE SQUARE
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 1-1/2 INCH THREAD LENGTH
- 1.5 THREAD LENGTH - DECIMAL
- 1-1/2 THREAD LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- BIT SIZE #1
- PACKAGE TYPE BOX
- PACKAGE QUANTITY 100, 500
- DRIVE STYLE SQUARE
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
20524 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Steel
View Details