20520TP -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
20520TP
Description
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #6
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #6
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
20520TP
STAINLESS STEEL MATERIAL
1-1/4 INCH THREAD LENGTH
1.25 THREAD LENGTH - DECIMAL
1-1/4 THREAD LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
32 TPI
#6 NOMINAL DIAMETER - FRACTIONAL
.138 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #6
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1-1/4 INCH THREAD LENGTH
- 1.25 THREAD LENGTH - DECIMAL
- 1-1/4 THREAD LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- 32 TPI
- #6 NOMINAL DIAMETER - FRACTIONAL
- .138 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE SIZE #6
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE SNAKE EYE
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
20520TP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details