Minerallac Company Machine Screw - Non Metric 20520

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20520 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20520
Machine Screw - Non Metric 20520
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #1
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20520
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1032BK25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details