Minerallac Company Machine Screw - Non Metric 20516

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE HEAD COLOR SILVER DRIVER SIZE #1 STANDARD PACKAGE 100
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE HEAD COLOR SILVER DRIVER SIZE #1 STANDARD PACKAGE 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20516 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20516
Machine Screw - Non Metric 20516
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE HEAD COLOR SILVER DRIVER SIZE #1 STANDARD PACKAGE 100
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • HEAD COLOR SILVER
  • DRIVER SIZE #1
  • STANDARD PACKAGE 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20516
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Socket Shoulder Screw 6-32 Thread - 2447 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details
Machine Screw - 164-SCREW1032-10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details