Minerallac Company Machine Screw - Non Metric 20512XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20512XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20512XP
Machine Screw - Non Metric 20512XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/4 INCH
  • 0.076 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.25 INCH
  • DRIVER SIZE T-10H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20512XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Screw - HTS-700 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 164-SCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details