Minerallac Company Machine Screw - Non Metric 20508XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20508XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20508XP
Machine Screw - Non Metric 20508XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.076 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.25 INCH DRIVER SIZE T-10H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1/2 INCH
  • 0.076 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.25 INCH
  • DRIVER SIZE T-10H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20508XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

 - SC19482-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
0.313
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Pan Head Screw - 9313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details